Kingbright Corporation Led, Red, T-1 3/4 (5Mm), 1Mcd, 660Nm; Led Color Kingbright L-483HDT

Description
LED, RED, T-1 3/4 (5MM), 1MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 1MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 1Mcd, 660Nm; Led Color Kingbright - 26M0019 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 1Mcd, 660Nm; Led Color Kingbright
26M0019
Led, Red, T-1 3/4 (5Mm), 1Mcd, 660Nm; Led Color Kingbright 26M0019
LED, RED, T-1 3/4 (5MM), 1MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 1MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0019
Product Name Led, Red, T-1 3/4 (5Mm), 1Mcd, 660Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details