Kingbright Corporation LEDs L-483GDT

Description
Green diffused LED,L483GDT 25mA 5mm
Request a Quote Datasheet
Description
Green diffused LED,L483GDT 25mA 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,L483GDT 25mA 5mm

Green diffused LED,L483GDT 25mA 5mm

Supplier's Site
Led, Green, T-1 3/4 (5Mm), 4Mcd, 568Nm; Led Color Kingbright - 26M0018 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 4Mcd, 568Nm; Led Color Kingbright
26M0018
Led, Green, T-1 3/4 (5Mm), 4Mcd, 568Nm; Led Color Kingbright 26M0018
LED, GREEN, T-1 3/4 (5MM), 4MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:4mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 4MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:4mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292548 26M0018
Product Name LEDs Led, Green, T-1 3/4 (5Mm), 4Mcd, 568Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details
3.0X1.0MM RA. WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APA3010QWF/F-GX - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details