Kingbright Corporation LEDs L-43YD

Description
Yellow LED Round 4mm
Request a Quote
Description
Yellow LED Round 4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED Round 4mm

Yellow LED Round 4mm

Supplier's Site
LEDs - 1461540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED Round 4mm

Yellow LED Round 4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622904
Product Name LEDs
LED Package: 4 (dia.) x 6mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2290HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details