Kingbright Corporation
LEDs
L-43ID
Description
Red LED Round 4mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Round 4mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622901 |
|
Product Name
|
LEDs |
|
LED Package:
|
4 (dia.) x 6mm
|
|
LED Type
|
Red; Red
|
|
Peak Wavelength
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Yellow; Yellow
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1-3/4
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details