Kingbright Corporation LEDs L-424YDT

Description
Yellow diffused LED,L424YDT 20mA 3mm
Request a Quote Datasheet
Description
Yellow diffused LED,L424YDT 20mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L424YDT 20mA 3mm

Yellow diffused LED,L424YDT 20mA 3mm

Supplier's Site
Led, Yellow, T-1 (3Mm), 4Mcd, 590Nm; Led Color Kingbright - 26M0013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 4Mcd, 590Nm; Led Color Kingbright
26M0013
Led, Yellow, T-1 (3Mm), 4Mcd, 590Nm; Led Color Kingbright 26M0013
LED, YELLOW, T-1 (3MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:4mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 4MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:4mcd; Viewing Angle:100°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292504 26M0013
Product Name LEDs Led, Yellow, T-1 (3Mm), 4Mcd, 590Nm; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - MSL0402RGBU1TR-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
6 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details