Kingbright Corporation LEDs L-424IDT

Description
HE red diffused LED,L-424IDT 30mA 3mm
Request a Quote Datasheet
Description
HE red diffused LED,L-424IDT 30mA 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292475 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,L-424IDT 30mA 3mm

HE red diffused LED,L-424IDT 30mA 3mm

Supplier's Site
LED red cylindrical 3 mm, L-424IDT, Kingbright - 432-L-424IDT - Utmel Electronic Limited
Hong Kong, China
LED red cylindrical 3 mm, L-424IDT, Kingbright
432-L-424IDT
LED red cylindrical 3 mm, L-424IDT, Kingbright 432-L-424IDT
LED red cylindrical 3 mm, L-424IDT, Kingbright

LED red cylindrical 3 mm, L-424IDT, Kingbright

Supplier's Site
Led, Red, T-1 (3Mm), 5Mcd, 625Nm; Led Color Kingbright - 26M0012 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 5Mcd, 625Nm; Led Color Kingbright
26M0012
Led, Red, T-1 (3Mm), 5Mcd, 625Nm; Led Color Kingbright 26M0012
LED, RED, T-1 (3MM), 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292475 432-L-424IDT 26M0012
Product Name LEDs LED red cylindrical 3 mm, L-424IDT, Kingbright Led, Red, T-1 (3Mm), 5Mcd, 625Nm; Led Color Kingbright
LED Package: 3 x 6mm T-1 (3mm)
LED Type Red; Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 100 degrees 100 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details