Kingbright Corporation Circuit Board Indicator, 2 Led, Yellow; Led Color Kingbright L-4060VH/2YD

Description
CIRCUIT BOARD INDICATOR, 2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:70°; Height:8.6mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:70°; Height:8.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 2 Led, Yellow; Led Color Kingbright - 27X9155 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 2 Led, Yellow; Led Color Kingbright
27X9155
Circuit Board Indicator, 2 Led, Yellow; Led Color Kingbright 27X9155
CIRCUIT BOARD INDICATOR, 2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:70°; Height:8.6mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 2 LED, YELLOW; LED Color:Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:20mA; Luminous Intensity:8mcd; Forward Voltage:2.1V; Viewing Angle:70°; Height:8.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9155
Product Name Circuit Board Indicator, 2 Led, Yellow; Led Color Kingbright
LED Package: 1.8mm
LED Type Yellow; Yellow
Viewing Angle 70 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - C566C-BFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details