Kingbright Corporation Led, Green, 1.8Mm, 10Mcd, 568Nm; Led Color Kingbright L-4060VH/2GD

Description
LED, GREEN, 1.8MM, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.8MM, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.8Mm, 10Mcd, 568Nm; Led Color Kingbright - 64T3296 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.8Mm, 10Mcd, 568Nm; Led Color Kingbright
64T3296
Led, Green, 1.8Mm, 10Mcd, 568Nm; Led Color Kingbright 64T3296
LED, GREEN, 1.8MM, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 1.8MM, 10MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.8mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:10mcd; Viewing Angle:70°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3296
Product Name Led, Green, 1.8Mm, 10Mcd, 568Nm; Led Color Kingbright
LED Package: 1.8mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details