Kingbright Corporation
LEDs
L-4060ID
Description
Red LED Round 1.8mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Round 1.8mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622881 |
|
Product Name
|
LEDs |
|
LED Package:
|
1.8 (dia.) x 4.1mm
|
|
LED Type
|
Red; Red
|
|
Peak Wavelength
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Ultra white
Array
Array
Number of Array Elements
1
View Details
LED Package:
64/Leadless Ceramic
LED Type
Infrared; Red
Peak Wavelength
660 to 940 nm (6600 to 9400 Å)
View Details