Kingbright Corporation LEDs L-3VEGW

Description
Kingbright L-3VEGW LED
Request a Quote Datasheet
Description
Kingbright L-3VEGW LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-3VEGW LED

Kingbright L-3VEGW LED

Supplier's Site
LEDs - 1651636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-3VEGW LED

Kingbright L-3VEGW LED

Supplier's Site
Led, Red/grn, 30/40Mcd, Th; Led Color Kingbright - 94X0837 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 30/40Mcd, Th; Led Color Kingbright
94X0837
Led, Red/grn, 30/40Mcd, Th; Led Color Kingbright 94X0837
LED, RED/GRN, 30/40MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 40mcd; MSL:- RoHS Compliant: Yes

LED, RED/GRN, 30/40MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 30mcd, G 40mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8614329 94X0837
Product Name LEDs Led, Red/grn, 30/40Mcd, Th; Led Color Kingbright
LED Package: 3 (dia.) x 5mm T-1 (3mm)
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular high-brightness LED lamp - SLA-580MT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green; Transparent Colorless
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details