Kingbright Corporation Led, Red, 5Mm X 2.5Mm, 80Mcd, 640Nm; Led Color Kingbright L-383SRDT

Description
LED, RED, 5MM X 2.5MM, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2.5MM, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2.5Mm, 80Mcd, 640Nm; Led Color Kingbright - 26M0007 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2.5Mm, 80Mcd, 640Nm; Led Color Kingbright
26M0007
Led, Red, 5Mm X 2.5Mm, 80Mcd, 640Nm; Led Color Kingbright 26M0007
LED, RED, 5MM X 2.5MM, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:-RoHS Compliant: Yes

LED, RED, 5MM X 2.5MM, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0007
Product Name Led, Red, 5Mm X 2.5Mm, 80Mcd, 640Nm; Led Color Kingbright
LED Package: 2.5mm x 5mm
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CP41B-GFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details