Kingbright Corporation Led, Green, 5Mm X 2.5Mm, 15Mcd, 565Nm; Led Color Kingbright L-383SGWT

Description
LED, GREEN, 5MM X 2.5MM, 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 5MM X 2.5MM, 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm X 2.5Mm, 15Mcd, 565Nm; Led Color Kingbright - 26M0006 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2.5Mm, 15Mcd, 565Nm; Led Color Kingbright
26M0006
Led, Green, 5Mm X 2.5Mm, 15Mcd, 565Nm; Led Color Kingbright 26M0006
LED, GREEN, 5MM X 2.5MM, 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2.5MM, 15MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:15mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0006
Product Name Led, Green, 5Mm X 2.5Mm, 15Mcd, 565Nm; Led Color Kingbright
LED Package: 2.5mm x 5mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details