Kingbright Corporation Led, Red, 5Mm X 2.5Mm, 6Mcd, 625Nm; Led Color Kingbright L-383IDT

Description
LED, RED, 5MM X 2.5MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2.5MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2.5Mm, 6Mcd, 625Nm; Led Color Kingbright - 26M0005 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2.5Mm, 6Mcd, 625Nm; Led Color Kingbright
26M0005
Led, Red, 5Mm X 2.5Mm, 6Mcd, 625Nm; Led Color Kingbright 26M0005
LED, RED, 5MM X 2.5MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM X 2.5MM, 6MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:6mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0005
Product Name Led, Red, 5Mm X 2.5Mm, 6Mcd, 625Nm; Led Color Kingbright
LED Package: 2.5mm x 5mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details