Kingbright Corporation LEDs L-34SURCK

Description
Red LED Round 3mm
Request a Quote
Description
Red LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614165
Product Name LEDs
LED Package: 3 (dia.) x 5mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241733-SML-LXL1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 20 degrees
View Details
2 suppliers