Kingbright Corporation LEDs L-2060YD

Description
Yellow tinted diffused LED,L1060YD 20mA
Request a Quote Datasheet
Description
Yellow tinted diffused LED,L1060YD 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow tinted diffused LED,L1060YD 20mA

Yellow tinted diffused LED,L1060YD 20mA

Supplier's Site
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 588Nm; Led Color Kingbright - 06M3231 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 588Nm; Led Color Kingbright
06M3231
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 588Nm; Led Color Kingbright 06M3231
LED, YELLOW, T-3/4 (1.8MM), 8MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-3/4 (1.8MM), 8MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285433 06M3231
Product Name LEDs Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 588Nm; Led Color Kingbright
LED Package: 1.8mm T-3/4 (1.8mm)
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Luminous Intensity 8 milliCandela 8 milliCandela
Number of Array Elements 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758961P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details