Kingbright Corporation Led, 1.8Mm, Red, 300Mcd, 640Nm; Led Color Kingbright L-2060SRC

Description
LED, 1.8MM, RED, 300MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, 1.8MM, RED, 300MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 1.8Mm, Red, 300Mcd, 640Nm; Led Color Kingbright - 06M3224 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.8Mm, Red, 300Mcd, 640Nm; Led Color Kingbright
06M3224
Led, 1.8Mm, Red, 300Mcd, 640Nm; Led Color Kingbright 06M3224
LED, 1.8MM, RED, 300MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, 1.8MM, RED, 300MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06M3224
Product Name Led, 1.8Mm, Red, 300Mcd, 640Nm; Led Color Kingbright
LED Package: T-3/4 (1.8mm)
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details