Kingbright Corporation Led, Red, T-3/4 (1.8Mm), 1.6Mcd, 660Nm; Led Color Kingbright L-2060HD

Description
LED, RED, T-3/4 (1.8MM), 1.6MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.6mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-3/4 (1.8MM), 1.6MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.6mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-3/4 (1.8Mm), 1.6Mcd, 660Nm; Led Color Kingbright - 06M3227 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-3/4 (1.8Mm), 1.6Mcd, 660Nm; Led Color Kingbright
06M3227
Led, Red, T-3/4 (1.8Mm), 1.6Mcd, 660Nm; Led Color Kingbright 06M3227
LED, RED, T-3/4 (1.8MM), 1.6MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.6mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

LED, RED, T-3/4 (1.8MM), 1.6MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.6mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06M3227
Product Name Led, Red, T-3/4 (1.8Mm), 1.6Mcd, 660Nm; Led Color Kingbright
LED Package: T-3/4 (1.8mm)
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details