Kingbright Corporation LEDs L-2060GD

Description
Green tinted diffused LED,L2060GD 20mA
Request a Quote Datasheet
Description
Green tinted diffused LED,L2060GD 20mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2285427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green tinted diffused LED,L2060GD 20mA

Green tinted diffused LED,L2060GD 20mA

Supplier's Site
Led, Green, T-3/4 (1.8Mm), 20Mcd, 568Nm; Led Color Kingbright - 06M3228 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-3/4 (1.8Mm), 20Mcd, 568Nm; Led Color Kingbright
06M3228
Led, Green, T-3/4 (1.8Mm), 20Mcd, 568Nm; Led Color Kingbright 06M3228
LED, GREEN, T-3/4 (1.8MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-3/4 (1.8MM), 20MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:20mcd; Viewing Angle:70°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2285427 06M3228
Product Name LEDs Led, Green, T-3/4 (1.8Mm), 20Mcd, 568Nm; Led Color Kingbright
LED Package: 1.8 x 3.1mm T-3/4 (1.8mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 10 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MTE9440M3A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 940 nm (9400 Å)
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details