Kingbright Corporation Led, Green, 5Mm X 2.5Mm, 5Mcd, 568Nm; Led Color Kingbright L-173GD

Description
LED, GREEN, 5MM X 2.5MM, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 5MM X 2.5MM, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 5Mm X 2.5Mm, 5Mcd, 568Nm; Led Color Kingbright - 64T3293 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2.5Mm, 5Mcd, 568Nm; Led Color Kingbright
64T3293
Led, Green, 5Mm X 2.5Mm, 5Mcd, 568Nm; Led Color Kingbright 64T3293
LED, GREEN, 5MM X 2.5MM, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2.5MM, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.5mm x 5mm; Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:100°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3293
Product Name Led, Green, 5Mm X 2.5Mm, 5Mcd, 568Nm; Led Color Kingbright
LED Package: 2.5mm x 5mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details