Kingbright Corporation LEDs L-1553SYDTK

Description
Kingbright L-1553SYDTK LED
Request a Quote
Description
Kingbright L-1553SYDTK LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1553SYDTK LED

Kingbright L-1553SYDTK LED

Supplier's Site
LEDs - 1651571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1553SYDTK LED

Kingbright L-1553SYDTK LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622875
Product Name LEDs
LED Package: 9.7 x 5 x 5mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR343ECT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green; Transparent Colorless
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details