Kingbright Corporation Led, 5Mm X 5Mm, Red, 80Mcd, 640Nm; Led Color Kingbright L-1553SRDT

Description
LED, 5MM X 5MM, RED, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes
Description
LED, 5MM X 5MM, RED, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm X 5Mm, Red, 80Mcd, 640Nm; Led Color Kingbright - 25M9997 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm X 5Mm, Red, 80Mcd, 640Nm; Led Color Kingbright
25M9997
Led, 5Mm X 5Mm, Red, 80Mcd, 640Nm; Led Color Kingbright 25M9997
LED, 5MM X 5MM, RED, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes

LED, 5MM X 5MM, RED, 80MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Square RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9997
Product Name Led, 5Mm X 5Mm, Red, 80Mcd, 640Nm; Led Color Kingbright
LED Package: 5mm x 5mm
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 930 nm (9300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details