Kingbright Corporation LEDs L-153IDT

Description
2.3x7mm rectangular HE red LED,L-153IDT
Request a Quote Datasheet
Description
2.3x7mm rectangular HE red LED,L-153IDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4516593 - RS Components, Ltd.
Corby, Northants, United Kingdom
2.3x7mm rectangular HE red LED,L-153IDT

2.3x7mm rectangular HE red LED,L-153IDT

Supplier's Site
Led, Red, 2.3Mm X 7Mm, 4Mcd, 625Nm; Led Color Kingbright - 64T3291 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.3Mm X 7Mm, 4Mcd, 625Nm; Led Color Kingbright
64T3291
Led, Red, 2.3Mm X 7Mm, 4Mcd, 625Nm; Led Color Kingbright 64T3291
LED, RED, 2.3MM X 7MM, 4MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.3mm x 7mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 2.3MM X 7MM, 4MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2.3mm x 7mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4516593 64T3291
Product Name LEDs Led, Red, 2.3Mm X 7Mm, 4Mcd, 625Nm; Led Color Kingbright
LED Package: 2.3 x 7mm 2.3mm x 7mm
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 5 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details