Kingbright Corporation LEDs L-153GDT

Description
2.3x7mm rectangular green LED,L-153GDT
Request a Quote
Description
2.3x7mm rectangular green LED,L-153GDT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, part number L-153GDT, is a green light-emitting diode with a package size of 2.3mm x 7mm. It features a luminous intensity of 3 millicandela (mcd) at a forward current of 10mA and has a dominant wavelength of 568nm. The device is designed for low power consumption and offers reliable performance with solid-state reliability, making it suitable for applications such as level indicators. The LED has a viewing angle of 110 degrees, ensuring good light distribution. It operates within a temperature range of -40¬8C to +85¬8C and is RoHS compliant. The forward voltage is specified at 2.2V, with a maximum forward current of 25mA and a peak forward current of 140mA. The product is characterized by excellent uniformity of light output and is I.C. compatible.

Datasheet Summary
Powered by GS/AI

The LED, part number L-153GDT, is a green light-emitting diode with a package size of 2.3mm x 7mm. It features a luminous intensity of 3 millicandela (mcd) at a forward current of 10mA and has a dominant wavelength of 568nm. The device is designed for low power consumption and offers reliable performance with solid-state reliability, making it suitable for applications such as level indicators. The LED has a viewing angle of 110 degrees, ensuring good light distribution. It operates within a temperature range of -40¬8C to +85¬8C and is RoHS compliant. The forward voltage is specified at 2.2V, with a maximum forward current of 25mA and a peak forward current of 140mA. The product is characterized by excellent uniformity of light output and is I.C. compatible.

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4516600 - RS Components, Ltd.
Corby, Northants, United Kingdom
2.3x7mm rectangular green LED,L-153GDT

2.3x7mm rectangular green LED,L-153GDT

Supplier's Site
Led, Green, 2.3Mm X 7Mm, 3Mcd, 568Nm; Led Color Kingbright - 64T3290 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.3Mm X 7Mm, 3Mcd, 568Nm; Led Color Kingbright
64T3290
Led, Green, 2.3Mm X 7Mm, 3Mcd, 568Nm; Led Color Kingbright 64T3290
LED, GREEN, 2.3MM X 7MM, 3MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.3mm x 7mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:3mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, GREEN, 2.3MM X 7MM, 3MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2.3mm x 7mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:3mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4516600 64T3290
Product Name LEDs Led, Green, 2.3Mm X 7Mm, 3Mcd, 568Nm; Led Color Kingbright
LED Package: 2.3 x 7mm 2.3mm x 7mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LEDs - 9120513 - RS Components, Ltd.
Specs
LED Package: 7.4 x 7.4 x 4.1mm
LED Type White; Clear
Viewing Angle 140 degrees
View Details
4 suppliers
LED Indication - Discrete - SML-LX0603IW-TR - 1252027-SML-LX0603IW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
View Details
4 suppliers