Kingbright Corporation LEDs L-1513SURC-E

Description
Kingbright L-1513SURC-E LED
Request a Quote
Description
Kingbright L-1513SURC-E LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1513SURC-E LED

Kingbright L-1513SURC-E LED

Supplier's Site
LEDs - 1651648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1513SURC-E LED

Kingbright L-1513SURC-E LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614297
Product Name LEDs
LED Package: 5 (dia.) x 8.6mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details