Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
KINGBRIGHT CORPORATION
L-1503SURDK -- LEDS
Kingbright Corporation
LEDs
L-1503SURDK
Description
Kingbright L-1503SURDK LED
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Kingbright L-1503SURDK LED
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
8614137
LEDs
8614137
Kingbright L-1503SURDK LED
Kingbright L-1503SURDK LED
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
1451383
LEDs
1451383
Kingbright L-1503SURDK LED
Kingbright L-1503SURDK LED
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
8614137
Product Name
LEDs
LED Package:
5 (dia.) x 8.6mm
LED Type
Red; Red
Peak Wavelength
630 nm (6300 Å)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
1501901
Specs
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
Broadcom Inc.
LED Indication - Discrete - ASMT-QTB0-0AA02
ASMT-QTB0-0AA02
Specs
LED Type
Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength
621 nm (6210 Å)
Viewing Angle
120 degrees
View Details
2
suppliers
ITW Electronic Component Solutions - Lumex
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
SSF-LXH25780SRD
Specs
LED Type
Red; Red
Peak Wavelength
660 nm (6600 Å)
Viewing Angle
110 degrees
View Details