Kingbright Corporation LEDs L-1503ID

Description
Kingbright L-1503ID LED
Request a Quote Datasheet
Description
Kingbright L-1503ID LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1503ID LED

Kingbright L-1503ID LED

Supplier's Site
LEDs - 1651705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1503ID LED

Kingbright L-1503ID LED

Supplier's Site
Led, T-1 3/4, Red, 40Mcd, 617Nm; Led Color Kingbright - 96W6970 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red, 40Mcd, 617Nm; Led Color Kingbright
96W6970
Led, T-1 3/4, Red, 40Mcd, 617Nm; Led Color Kingbright 96W6970
LED, T-1 3/4, RED, 40MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, T-1 3/4, RED, 40MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:40mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622790 96W6970
Product Name LEDs Led, T-1 3/4, Red, 40Mcd, 617Nm; Led Color Kingbright
LED Package: 5 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 50 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details