Kingbright Corporation LEDs L-1503EC

Description
Kingbright L-1503EC LED
Request a Quote
Description
Kingbright L-1503EC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1503EC LED

Kingbright L-1503EC LED

Supplier's Site
LEDs - 1651703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-1503EC LED

Kingbright L-1503EC LED

Supplier's Site
Led, T-1 3/4, Red, 50Mcd, 617Nm; Led Color Kingbright - 96W6967 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red, 50Mcd, 617Nm; Led Color Kingbright
96W6967
Led, T-1 3/4, Red, 50Mcd, 617Nm; Led Color Kingbright 96W6967
LED, T-1 3/4, RED, 50MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, T-1 3/4, RED, 50MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:50mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622784 96W6967
Product Name LEDs Led, T-1 3/4, Red, 50Mcd, 617Nm; Led Color Kingbright
LED Package: 5 (dia.) x 8.6mm T-1 3/4 (5mm)
LED Type Red; Clear Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 100 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 8968392 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Type White; White
Array Array
Number of Array Elements 12
View Details