Kingbright Corporation Led, Green, 1.9Mm X 3.9Mm, 6Mcd, 565Nm; Led Color Kingbright L-144GDT

Description
LED, GREEN, 1.9MM X 3.9MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.9MM X 3.9MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.9Mm X 3.9Mm, 6Mcd, 565Nm; Led Color Kingbright - 25M9992 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Mm X 3.9Mm, 6Mcd, 565Nm; Led Color Kingbright
25M9992
Led, Green, 1.9Mm X 3.9Mm, 6Mcd, 565Nm; Led Color Kingbright 25M9992
LED, GREEN, 1.9MM X 3.9MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

LED, GREEN, 1.9MM X 3.9MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:1.9mm x 3.9mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:110°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9992
Product Name Led, Green, 1.9Mm X 3.9Mm, 6Mcd, 565Nm; Led Color Kingbright
LED Package: 1.9mm x 3.9mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
E2A Amber LED Module - MD-HK-A2-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details