Kingbright Corporation Led, Yellow, 4Mm, 3Mcd, 590Nm; Led Color Kingbright L-1413YDT

Description
LED, YELLOW, 4MM, 3MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 4MM, 3MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 4Mm, 3Mcd, 590Nm; Led Color Kingbright - 25M9990 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 4Mm, 3Mcd, 590Nm; Led Color Kingbright
25M9990
Led, Yellow, 4Mm, 3Mcd, 590Nm; Led Color Kingbright 25M9990
LED, YELLOW, 4MM, 3MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 4MM, 3MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:3mcd; Viewing Angle:100°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9990
Product Name Led, Yellow, 4Mm, 3Mcd, 590Nm; Led Color Kingbright
LED Package: 4mm
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 1497-1153-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - SML-LX1206GC-TR - 047097-SML-LX1206GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
4 suppliers