Kingbright Corporation Led, 4Mm, Red, 5Mcd, 625Nm; Led Color Kingbright L-1413IDT

Description
LED, 4MM, RED, 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, 4MM, RED, 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 4Mm, Red, 5Mcd, 625Nm; Led Color Kingbright - 25M9989 - Newark, An Avnet Company
Chicago, IL, United States
Led, 4Mm, Red, 5Mcd, 625Nm; Led Color Kingbright
25M9989
Led, 4Mm, Red, 5Mcd, 625Nm; Led Color Kingbright 25M9989
LED, 4MM, RED, 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, 4MM, RED, 5MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:5mcd; Viewing Angle:100°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9989
Product Name Led, 4Mm, Red, 5Mcd, 625Nm; Led Color Kingbright
LED Package: 4mm
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Yellow
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details