Kingbright Corporation Optics - LEDs - Light Pipes - L-13YD L-13YD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068304-L-13YD Color: Yellow Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Yellow Number of Pins: 2 Wavelength: 588 nm Width: 4.8 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Cylindrical, Diffused, Round Alternative Parts (Cross-Reference): L-13YDL13YD; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Lead Length: 27 mm Dominant Wavelength: 588 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068304-L-13YD Color: Yellow Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Yellow Number of Pins: 2 Wavelength: 588 nm Width: 4.8 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Cylindrical, Diffused, Round Alternative Parts (Cross-Reference): L-13YDL13YD; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Lead Length: 27 mm Dominant Wavelength: 588 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - L-13YD - 1068304-L-13YD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-13YD
1068304-L-13YD
Optics - LEDs - Light Pipes - L-13YD 1068304-L-13YD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068304-L-13YD Color: Yellow Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Yellow Number of Pins: 2 Wavelength: 588 nm Width: 4.8 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Cylindrical, Diffused, Round Alternative Parts (Cross-Reference): L-13YDL13YD; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Lead Length: 27 mm Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068304-L-13YD
Color: Yellow
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Peak Wavelength: 590 nm
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Yellow
Number of Pins: 2
Wavelength: 588 nm
Width: 4.8 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colored, Cylindrical, Diffused, Round
Alternative Parts (Cross-Reference): L-13YDL13YD;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Lead Length: 27 mm
Dominant Wavelength: 588 nm

Buy Now
LEDs - 2292469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yel flat top diffused LED,L13YD 20mA 2mm

Yel flat top diffused LED,L13YD 20mA 2mm

Supplier's Site
Led, Yellow, 2Mm, 8Mcd, 590Nm; Led Color Kingbright - 04M4239 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2Mm, 8Mcd, 590Nm; Led Color Kingbright
04M4239
Led, Yellow, 2Mm, 8Mcd, 590Nm; Led Color Kingbright 04M4239
LED, YELLOW, 2MM, 8MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, 2MM, 8MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1068304-L-13YD 2292469 04M4239
Product Name Optics - LEDs - Light Pipes - L-13YD LEDs Led, Yellow, 2Mm, 8Mcd, 590Nm; Led Color Kingbright
LED Type Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 70 degrees 70 degrees 140 degrees
Luminous Intensity 8 milliCandela 8 milliCandela 8 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details