Kingbright Corporation LEDs L-13ID

Description
HE red diffused LED,L-13ID 20mA 2mm
Request a Quote Datasheet
Description
HE red diffused LED,L-13ID 20mA 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2292425 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,L-13ID 20mA 2mm

HE red diffused LED,L-13ID 20mA 2mm

Supplier's Site
Led, 2Mm, Red, 8Mcd, 617Nm; Led Color Kingbright - 87W9950 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red, 8Mcd, 617Nm; Led Color Kingbright
87W9950
Led, 2Mm, Red, 8Mcd, 617Nm; Led Color Kingbright 87W9950
LED, 2MM, RED, 8MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:-RoHS Compliant: Yes

LED, 2MM, RED, 8MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:8mcd; Viewing Angle:70°; Lens Shape:Round with Flat Top; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2292425 87W9950
Product Name LEDs Led, 2Mm, Red, 8Mcd, 617Nm; Led Color Kingbright
LED Package: 2mm 2mm
LED Type Red; Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 15 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details