Kingbright Corporation Led, Red, 2Mm, 1.25Mcd, 700Nm; Led Color Kingbright L-13HD

Description
LED, RED, 2MM, 1.25MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.25mcd; Viewing Angle:70°; Lens Shape:Cylindrical RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2MM, 1.25MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.25mcd; Viewing Angle:70°; Lens Shape:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2Mm, 1.25Mcd, 700Nm; Led Color Kingbright - 25M9988 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2Mm, 1.25Mcd, 700Nm; Led Color Kingbright
25M9988
Led, Red, 2Mm, 1.25Mcd, 700Nm; Led Color Kingbright 25M9988
LED, RED, 2MM, 1.25MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.25mcd; Viewing Angle:70°; Lens Shape:Cylindrical RoHS Compliant: Yes

LED, RED, 2MM, 1.25MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:660nm; Luminous Intensity:1.25mcd; Viewing Angle:70°; Lens Shape:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9988
Product Name Led, Red, 2Mm, 1.25Mcd, 700Nm; Led Color Kingbright
LED Package: 2mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details