LED, 3.4MM, YELLOW, 15MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:3.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 87W9954 |
| Product Name | Led, 3.4Mm, Yellow, 15Mcd, 588Nm; Led Color Kingbright |
| LED Package: | 3.4mm |
| LED Type | Yellow; Yellow |
| Peak Wavelength | 588 nm (5880 Å) |
| Viewing Angle | 60 degrees |
| Luminous Intensity | 15 milliCandela |