Kingbright Corporation Led Color Kingbright L-1384AD/1SRD

Description
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3.4mm; Forward Current If:20mA; Luminous Intensity:90mcd; Forward Voltage:1.85V; Viewing Angle:60°; Height:6.35mm; Width:4mm; Product Range:
Description
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3.4mm; Forward Current If:20mA; Luminous Intensity:90mcd; Forward Voltage:1.85V; Viewing Angle:60°; Height:6.35mm; Width:4mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Led Color Kingbright - 87W9953 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Kingbright
87W9953
Led Color Kingbright 87W9953
LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3.4mm; Forward Current If:20mA; Luminous Intensity:90mcd; Forward Voltage:1.85V; Viewing Angle:60°; Height:6.35mm; Width:4mm; Product Range:

LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3.4mm; Forward Current If:20mA; Luminous Intensity:90mcd; Forward Voltage:1.85V; Viewing Angle:60°; Height:6.35mm; Width:4mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9953
Product Name Led Color Kingbright
LED Package: 3.4mm
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details