Kingbright Corporation LEDs L-1334GT

Description
Grn diffused reflector LED,L1334GT 25mA
Request a Quote Datasheet
Description
Grn diffused reflector LED,L1334GT 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grn diffused reflector LED,L1334GT 25mA

Grn diffused reflector LED,L1334GT 25mA

Supplier's Site
Led, Green, T-1 (3Mm), 6Mcd, 568Nm; Led Color Kingbright - 64T3277 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 6Mcd, 568Nm; Led Color Kingbright
64T3277
Led, Green, T-1 (3Mm), 6Mcd, 568Nm; Led Color Kingbright 64T3277
LED, GREEN, T-1 (3MM), 6MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 6MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:25mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:6mcd; Viewing Angle:130°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471375 64T3277
Product Name LEDs Led, Green, T-1 (3Mm), 6Mcd, 568Nm; Led Color Kingbright
LED Package: 3mm T-1 (3mm)
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 130 degrees 130 degrees
Luminous Intensity 12.5 milliCandela 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details