Kingbright Corporation
LEDs
L-132XYD
Description
Yellow LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Yellow LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8622778 |
|
Product Name
|
LEDs |
|
LED Package:
|
3 (dia.) x 5.2mm
|
|
LED Type
|
Yellow; Yellow
|
|
Peak Wavelength
|
588 nm (5880 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1960 milliwatts
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor USA, LLC
LED Package:
Radial
LED Type
Orange
Peak Wavelength
605 nm (6050 Å)
View Details
LED Type
White
Optical Power Output
15000 milliwatts
View Details