Kingbright Corporation LEDs L-132XPGC

Description
Green LED Round 3mm
Request a Quote
Description
Green LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 3mm

Green LED Round 3mm

Supplier's Site
LEDs - 1461531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 3mm

Green LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622771
Product Name LEDs
LED Package: 3 (dia.) x 5.2mm
LED Type Green; Clear
Peak Wavelength 557 nm (5570 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RBN-CW0Z0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers