LED, RED/GREEN, 55/30MCD, TH; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Viewing Angle:110°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 55mcd, G 30mcd RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8614284 | 87W9949 |
| Product Name | LEDs | Led, Red/green, 55/30Mcd, Th; Led Color Kingbright |
| LED Package: | 2 x 5mm | 2mm x 5mm |
| LED Type | Red; Green; Clear | Red; Green; Green, Red |
| Peak Wavelength | 570 to 630 nm (5700 to 6300 Å) |