Kingbright Corporation LEDs L-115VGYW

Description
Kingbright L-115VGYW LED
Request a Quote
Description
Kingbright L-115VGYW LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-115VGYW LED

Kingbright L-115VGYW LED

Supplier's Site
LEDs - 1651550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-115VGYW LED

Kingbright L-115VGYW LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614272
Product Name LEDs
LED Package: 3 (dia.) x 5mm
LED Type Yellow; Green; Clear
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LEDs - 9199777 - RS Components, Ltd.
Specs
LED Type Blue; Clear
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 30 degrees
View Details
4 suppliers