Kingbright Corporation LEDs L-1154ID

Description
Red LED Round 3mm
Request a Quote
Description
Red LED Round 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site
LEDs - 1451389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Round 3mm

Red LED Round 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622737
Product Name LEDs
LED Package: 3 (dia.) x 5mm
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 846-CSL1901YW1DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1011-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details