Kingbright Corporation LEDs L-113IDT

Description
Rectangular LED Red 2x5mm
Request a Quote Datasheet
Description
Rectangular LED Red 2x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x5mm

Rectangular LED Red 2x5mm

Supplier's Site
LEDs - 1451388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x5mm

Rectangular LED Red 2x5mm

Supplier's Site
Led, 5 X 2Mm, Red, 4Mcd, 617Nm; Led Color Kingbright - 87W9946 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5 X 2Mm, Red, 4Mcd, 617Nm; Led Color Kingbright
87W9946
Led, 5 X 2Mm, Red, 4Mcd, 617Nm; Led Color Kingbright 87W9946
LED, 5 X 2MM, RED, 4MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, 5 X 2MM, RED, 4MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:7mcd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622724 87W9946
Product Name LEDs Led, 5 X 2Mm, Red, 4Mcd, 617Nm; Led Color Kingbright
LED Package: 7 x 5 x 2mm
LED Type Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 7 milliCandela 7 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details