Kingbright Corporation Led, 2Mm X 5Mm, Red, 600Ucd, 635Nm; Led Color Kingbright L-113HDT

Description
LED, 2MM X 5MM, RED, 600UCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:600µcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, 2MM X 5MM, RED, 600UCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:600µcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 2Mm X 5Mm, Red, 600Ucd, 635Nm; Led Color Kingbright - 87W9945 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Red, 600Ucd, 635Nm; Led Color Kingbright
87W9945
Led, 2Mm X 5Mm, Red, 600Ucd, 635Nm; Led Color Kingbright 87W9945
LED, 2MM X 5MM, RED, 600UCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:600µcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, 2MM X 5MM, RED, 600UCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.25V; Wavelength Typ:635nm; Luminous Intensity:600µcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W9945
Product Name Led, 2Mm X 5Mm, Red, 600Ucd, 635Nm; Led Color Kingbright
LED Package: 2mm x 5mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2780HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers