Kingbright Corporation LEDs L-113GDT

Description
Rectangular LED Green 2x5mm
Request a Quote Datasheet
Description
Rectangular LED Green 2x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x5mm

Rectangular LED Green 2x5mm

Supplier's Site
LEDs - 1651697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x5mm

Rectangular LED Green 2x5mm

Supplier's Site
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright - 87W9944 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright
87W9944
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright 87W9944
LED, 2MM X 5MM, GREEN, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, 2MM X 5MM, GREEN, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622721 87W9944
Product Name LEDs Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright
LED Package: 7 x 5 x 2mm 2mm x 5mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details