Kingbright Corporation LEDs L-113EDT

Description
Rectangular LED Red 2x5mm
Request a Quote
Description
Rectangular LED Red 2x5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x5mm

Rectangular LED Red 2x5mm

Supplier's Site
LEDs - 1651695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x5mm

Rectangular LED Red 2x5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8622712
Product Name LEDs
LED Package: 7 x 5 x 2mm
LED Type Orange; Orange
Peak Wavelength 617 nm (6170 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details