Kingbright Corporation LEDs L-103IDT

Description
Rectangular LED Red 2x5mm
Request a Quote Datasheet
Description
Rectangular LED Red 2x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1651696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Red 2x5mm

Rectangular LED Red 2x5mm

Supplier's Site
Led, 2Mm X 5Mm, Red, 3Mcd, 617Nm; Led Color Kingbright - 87W9938 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Red, 3Mcd, 617Nm; Led Color Kingbright
87W9938
Led, 2Mm X 5Mm, Red, 3Mcd, 617Nm; Led Color Kingbright 87W9938
LED, 2MM X 5MM, RED, 3MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:3mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, 2MM X 5MM, RED, 3MCD, 617NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:3mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1651696 87W9938
Product Name LEDs Led, 2Mm X 5Mm, Red, 3Mcd, 617Nm; Led Color Kingbright
LED Package: 7 x 5 x 2.8mm 2mm x 5mm
LED Type Red; Red Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 6 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers