Kingbright Corporation LEDs L-103GDT

Description
Rectangular LED Green 2x5mm
Request a Quote Datasheet
Description
Rectangular LED Green 2x5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8622706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x5mm

Rectangular LED Green 2x5mm

Supplier's Site
LEDs - 1451387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rectangular LED Green 2x5mm

Rectangular LED Green 2x5mm

Supplier's Site
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright - 87W9936 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright
87W9936
Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright 87W9936
LED, 2MM X 5MM, GREEN, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, 2MM X 5MM, GREEN, 5MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8622706 87W9936
Product Name LEDs Led, 2Mm X 5Mm, Green, 5Mcd, 568Nm; Led Color Kingbright
LED Package: 7 x 5 x 2.8mm 2mm x 5mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 5 milliCandela 5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details