Kingbright Corporation Led, Hb, Ultra Violet, 2.8W, 405Nm; Product Range Kingbright KTDS-3534UV405B

Description
LED, HB, ULTRA VIOLET, 2.8W, 405NM; Product Range:-; LED Colour:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:3.4V; RoHS Compliant: Yes
Description
LED, HB, ULTRA VIOLET, 2.8W, 405NM; Product Range:-; LED Colour:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:3.4V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Ultra Violet, 2.8W, 405Nm; Product Range Kingbright - 65AC3832 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Ultra Violet, 2.8W, 405Nm; Product Range Kingbright
65AC3832
Led, Hb, Ultra Violet, 2.8W, 405Nm; Product Range Kingbright 65AC3832
LED, HB, ULTRA VIOLET, 2.8W, 405NM; Product Range:-; LED Colour:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:3.4V; RoHS Compliant: Yes

LED, HB, ULTRA VIOLET, 2.8W, 405NM; Product Range:-; LED Colour:Ultra Violet; Wavelength Typ:405nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:700mA; Forward Current @ Test:500mA; Forward Voltage @ Test:3.4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AC3832
Product Name Led, Hb, Ultra Violet, 2.8W, 405Nm; Product Range Kingbright
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details