Kingbright Corporation Transistors KRA021

Description
Optical Switches, Transmissive, Phototransistor Output Various position detection sensor
Description
Optical Switches, Transmissive, Phototransistor Output Various position detection sensor
Datasheet
Datasheet Summary
Powered by GS/AI

KRA021 is a transmissive optical switch with phototransistor output designed for position detection in copiers, printers, fax machines, VCRs, and CD players. It features a compact package with a 5 mm gap between light emitter and detector, and supports printed wiring board direct mounting with a locating pin. Operates over a temperature range of -30°C to +85°C, with a forward current rating of 30 mA and collector current rating of 50 mA. Compliant with RoHS directives. Rise and fall times are between 15 μs and 50 μs under specified conditions.

Datasheet Summary
Powered by GS/AI

KRA021 is a transmissive optical switch with phototransistor output designed for position detection in copiers, printers, fax machines, VCRs, and CD players. It features a compact package with a 5 mm gap between light emitter and detector, and supports printed wiring board direct mounting with a locating pin. Operates over a temperature range of -30°C to +85°C, with a forward current rating of 30 mA and collector current rating of 50 mA. Compliant with RoHS directives. Rise and fall times are between 15 μs and 50 μs under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Transistors - KRA021 - ODG (Origin Data Global)
Shenzhen, China
Transistors
KRA021
Transistors KRA021
Optical Switches, Transmissive, Phototransistor Output Various position detection sensor

Optical Switches, Transmissive, Phototransistor Output Various position detection sensor

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Transistors
Product Number KRA021
Product Name Transistors
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon - 15J4252 - Newark, An Avnet Company
Specs
Transistor Type MOSFET; Mosfet Transistor, N Channel, 2.5 A, 500 V, 1.5 Ohm, 10 V, 4 V Rohs Compliant Infineon
Polarity N-Channel
Package Type TO-3
View Details
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details