Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216SURCK KPTR-3216SURCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974341-KPTR-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 80 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.25 mm Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KPTR-3216SURCK Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974341-KPTR-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 80 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.25 mm Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KPTR-3216SURCK Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216SURCK - 974341-KPTR-3216SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216SURCK
974341-KPTR-3216SURCK
Optics - LEDs - Light Pipes - KPTR-3216SURCK 974341-KPTR-3216SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974341-KPTR-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 80 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 1.25 mm Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Manufacturer Package Identifier: KPTR-3216SURCK Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974341-KPTR-3216SURCK
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 80 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.25 mm
Number of Pins: 2
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Manufacturer Package Identifier: KPTR-3216SURCK
Dominant Wavelength: 630 nm

Buy Now
Led, Red, 230Mcd, 630Nm; Led Color Kingbright - 93T1623 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 230Mcd, 630Nm; Led Color Kingbright
93T1623
Led, Red, 230Mcd, 630Nm; Led Color Kingbright 93T1623
LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4433 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4433
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4433
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 974341-KPTR-3216SURCK 93T1623 93X4433
Product Name Optics - LEDs - Light Pipes - KPTR-3216SURCK Led, Red, 230Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
LED Type Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 80 milliCandela 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details